Dip Switch SPST 9 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC
DIP Switches / SIP Switches SIDE ACT 9 POS
SWITCH PIANO DIP SPST 100MA 5V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN1342-ND | BPA09K | BPA09K |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole, Right Angle | ||
| Max Current Rating | 0.1000 amps |