Win Source Part Number: 1376406-BPA08SB
Category: Switches - DIP Switches
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: BPA
Package: Tube
Product Status: Active
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 8
Contact Material: Beryllium Copper
Voltage Rating: 5VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Piano
Termination Style: Gull Wing
Mechanical Life: 1,000 Cycles
Electrical Life: 1,000 Cycles
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.274" (6.95mm)
Actuator Level: Raised
Washable: Yes
Length: 0.878" (22.30mm)
Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
DIP Switches / SIP Switches SIDE ACT 8 POS
DIP SWITCH, SPST, 0.1A, 5V, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA; Product Range:BPA SeriesRoHS Compliant: Yes
SWITCH PIANO DIP SPST 100MA 5V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1376406-BPA08SB | CKN6147-ND | BPA08SB | 34AH6862 | BPA08SB |
| Product Name | Switches - DIP Switches | DIP Switches | DIP Switches / SIP Switches | Dip Switch, Spst, 0.1A, 5V, Smd; No. Of Circuits C&k Components | Switches - DIP Switches |
| Number of Positions Available | 8 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| Max DC Voltage Rating | 5 volts | 5 volts | 5 volts | ||
| Operating Temp | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) |