C&K Components DIP Switches BPA06SK

Description
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN1347-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN1347-ND
DIP Switches CKN1347-ND
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC

Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 100mA 5VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
BPA06SK
Switches - DIP Switches BPA06SK
SWITCH PIANO DIP SPST 100MA 5V

SWITCH PIANO DIP SPST 100MA 5V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
BPA06SK
DIP Switches / SIP Switches BPA06SK
DIP Switches / SIP Switches SIDE ACT 6 POS

DIP Switches / SIP Switches SIDE ACT 6 POS

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number CKN1347-ND BPA06SK BPA06SK
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switch - 1-2396236-1 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
A6TN Slide DIP Switch - A6TN-2101 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
SMD DIP Switch, 1.27 mm - DTCD SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details