SWITCH PIANO DIP SPST 100MA 5VDC
SWITCH PIANO DIP SPST 100MA 5VDC
SWITCH PIANO DIP SPST 100MA 5VDC
DIP SWITCH, SPST, 0.1A, 5VDC, 5POS, SMD; No. of Circuits:5Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
DIP Switches/SIP Switches Side Actuated DIP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 108-BPA05SBRTR-ND | 34AH6851 | BPA05SBR | BPA05SBR |
| Product Name | DIP Switches | Dip Switch, Spst, 0.1A, 5Vdc, 5Pos, Smd; No. Of Circuits C&k Components | Switches - DIP Switches | DIP Switches/SIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps |