C & K BPA03SBR Rotary Coded DIP Switch
SWITCH PIANO DIP SPST 100MA 5VDC
DIP SWITCH, 3CKT, SPST, PIANO KEY; No. of Circuits:3Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
DIP Switches / SIP Switches DIP / Rotary DIP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1558925P | 1558925 | 108-BPA03SBRTR-ND | BPA03SBR | 34AH6841 | BPA03SBR |
| Product Name | DIP & SIP Switches | Rotary Encoded DIP Switches | DIP Switches | Switches - DIP Switches | Dip Switch, 3Ckt, Spst, Piano Key; No. Of Circuits C&k Components | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Number of Positions Available | 3 | |||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Other Pole and Throw | Spst | SPST | ||||
| Terminal Type | Surface Mount Technology | Surface Mount Technology |