Win Source Part Number: 1376424-BPA03B
Category: Switches - DIP Switches
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: BPA
Package: Tube
Product Status: Active
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 3
Contact Material: Beryllium Copper
Voltage Rating: 5VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Piano
Termination Style: PC Pin
Mechanical Life: 1,000 Cycles
Electrical Life: 1,000 Cycles
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.287" (7.30mm)
Actuator Level: Raised
Washable: Yes
Length: 0.376" (9.55mm)
Dip Switch SPST 3 Position Through Hole, Right Angle Piano Actuator 100mA 5VDC
SWITCH PIANO DIP SPST 100MA 5V
DIP Switches / SIP Switches SPST 3POS 0.1A 24VDC SIDE ACTUATED DIP SW
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1376424-BPA03B | CKN10993-ND | BPA03B | BPA03B |
| Product Name | Switches - DIP Switches | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Number of Positions Available | 3 | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.1000 amps | 0.1000 amps | ||
| Max DC Voltage Rating | 5 volts | 5 volts | ||
| Operating Temp | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) | 3 F (-16.11 C) |