Dip Switch SPST 9 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC
Win Source Part Number: 1203610-BD09AV
Category: Switches>DIP Switches
Series: BD
Number of Positions: 9
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 5VDC
Height Above Board: 0.380" (9.64mm)
Length: 0.980" (24.89mm)
Standard Package: 20
Body Material: Polybutylene Terephthalate (PBT), Glass Filled
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Actuator Level: Raised
Washable: Yes
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *BD09AV,2266-BD09AV,
SWITCH SLIDE DIP SPST 100MA 5V
DIP Switches / SIP Switches R/A STD PRO 9 POS
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN3018-ND | 1203610-BD09AV | BD09AV | BD09AV |
| Product Name | DIP Switches | Switches - DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole, Right Angle | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps |