Win Source Part Number: 988428-BD09
Category: Switches>DIP Switches
Series: BD
Number of Positions: 9
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 5VDC
Height Above Board: 0.297" (7.54mm)
Length: 0.980" (24.89mm)
Standard Package: 21
Body Material: Polybutylene Terephthalate (PBT), Glass Filled
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Actuator Level: Raised
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: *BD09,CKN3008,2266-B
Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 100mA 5VDC
SWITCH SLIDE DIP SPST 100MA 5V
DIP Switches / SIP Switches STD PROFILE 9 POS
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 988428-BD09 | CKN3008-ND | 34AH6800 | BD09 | BD09 |
| Product Name | Switches - DIP Switches | DIP Switches | Dip / Rotary Dip C&k Components | Switches - DIP Switches | DIP Switches / SIP Switches |
| Number of Positions Available | 9 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | |||
| Max DC Voltage Rating | 5 volts | 5 volts | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |