Dip Switch SPST 7 Position Through Hole Slide (Standard) Actuator 100mA 5VDC
SWITCH SLIDE DIP SPST 100MA 5V
Standard Profile DIP Switch, PCB Mounting, Switch Function SPST, Contact Current Rating 100 mA
Contact Rating: Carry — 100 mA max. at 50 VDC; Switch — 100 mA max. at 5 VDC or 25 mA max. at 25 VDC. Operating Temperature: –40°C to 85°C. Case and Cover: Glass-filled polyester, red. Actuator: Glass-filled nylon, white. Terminals: Tin-lead.
All BD series standard profile DIP switches can be hand soldered or machine soldered without the use of boot, caps, tapes or special attention. Open base washable models have unique design, allowing solvent cleaners and water⁄detergent solutions to flush
DIP Switches / SIP Switches STD PROFILE 7 POS
DIP SWITCH, 0.1A, 5VDC, 7POS, THT; No. of Circuits:7Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN3006-ND | BD07 | 70128463 | BD07 | 34AH6796 |
| Product Name | DIP Switches | Switches - DIP Switches | Switch, DIP, 7 PositionS, VERTICAL MOUNT | DIP Switches / SIP Switches | Dip Switch, 0.1A, 5Vdc, 7Pos, Tht; No. Of Circuits C&k Components |
| Actuator Specifications | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Straight PC Pins | Other Terminal Type | ||
| Other Terminal Type | Through Hole | Through Hole | |||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |