Dip Switch SPST 5 Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC
SWITCH SLIDE DIP SPST 100MA 5V
DIP Switches/SIP Switches R/A STD PROF 5 POS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN3014-ND | BD05AV | 34AH6793 | BD05AV |
| Product Name | DIP Switches | Switches - DIP Switches | Dip / Rotary Dip C&k Components | DIP Switches/SIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole, Right Angle | |||
| Max Current Rating | 0.1000 amps |