Dip Switch SPST 5 Position Through Hole Slide (Standard) Actuator 100mA 5VDC
Manufacturer: C&K Components
Win Source Part Number: 863904-BD05
Series: BD
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST Position Through Hole Slide (Standard) Actuator 100mA 5VDC
Package: Tube
Mounting: Through Hole
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 2266-BD05, CKN3004, *BD05
BD Series, 500 V (RMS) (Min.) Dielectric Strength, Standard Profile DIP Switches
Contact Rating: Carry — 100 mA max. at 50 VDC; Switch — 100 mA max. at 5 VDC or 25 mA max. at 25 VDC. Operating Temperature: –40°C to 85°C. Case and Cover: Glass-filled polyester, red. Actuator: Glass-filled nylon, white. Terminals: Tin-lead.
SWITCH SLIDE DIP SPST 100MA 5V
DIP Switches/SIP Switches STD PROFILE 5 POS
DIP SWITCH, SPST, 0.1A, 5V, THT; No. of Circuits:5Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN3004-ND | 863904-BD05 | 70128461 | BD05 | BD05 | 34AH6792 |
| Product Name | DIP Switches | DIP Switches - BD05 | Switch, DIP, 5 PositionS, VERTICAL MOUNT | Switches - DIP Switches | DIP Switches/SIP Switches | Dip Switch, Spst, 0.1A, 5V, Tht; No. Of Circuits C&k Components |
| Actuator Specifications | Slide Actuator(s) | |||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Straight PC Pins | Other Terminal Type | |||
| Other Terminal Type | Through Hole | Through Hole | ||||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |