The AQ3522-01LTG integrates ultra low capacitance diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0, USB2.0, and IEEE 1394. Features & Benefits: ESD, IEC 61000-4-2, ±22kV contact, ±30kV air EFT, IEC 61000-4-4, 40A (tP=5/50ns) Lightning, 2.5A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.15pF (TYP) at 3GHz ESD, ISO 10605, 330pF 330Ω, ±21kV contact, ±23kV air Facilitates excellent signal integrity PPAP capable AEC-Q101 qualified Halogen free, Lead free and RoHS compliant Moisture Sensitivity Level (MSL -1) Applications: Ultra-high speed data lines USB 3.1, 3.0, 2.0 HDMI 2.0, 1.4a, 1.3 DisplayPort(TM) V-by-One® LVDS interfaces Automotive application Consumer, mobile and portable electronics Tablet PC and external storage with high speed interfaces Applications requiring high ESD performance in small packages
18V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
18V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
18V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 5VWM 18VC SOD523
ESD PROTECT DEVICE, AEC-Q101, 5V, SOD-523; Clamping Voltage Vc Max:18V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:SPA AQ3522 Series RoHS Compliant: Yes
Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
Product Number | AQ3522-01LTG | 18-AQ3522-01LTGDKR-ND | AQ3522-01LTG | 27AK1432 |
Product Name | 0.15pF 22kV bidirectional TVS diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protect Device, Aec-Q101, 5V, Sod-523; Clamping Voltage Vc Max Littelfuse |
Diode Type | Transient Voltage Suppressor Diodes | |||
RoHS Compliant | RoHS | RoHS | ||
VBR | 8.5 volts | 8.5 volts | 8.5 volts | |
Configuration | Single |