Littelfuse, Inc. Two Terminal AC Line Protectors AC240L

Description
Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet
Description
Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal AC Line Protectors - AC240L - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal AC Line Protectors
AC240L
Two Terminal AC Line Protectors AC240L
Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F2725-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F2725-ND
Gas Discharge Tube Arresters (GDT) F2725-ND
Gas Discharge Tube 600V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 600V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 2P, 10Ka, 800V; Product Range Littelfuse - 67K0042 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 10Ka, 800V; Product Range Littelfuse
67K0042
Gas Discharge Tube, 2P, 10Ka, 800V; Product Range Littelfuse 67K0042
GAS DISCHARGE TUBE, 2P, 10KA, 800V; Product Range:AC Series; DC Breakover Voltage:715V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5A; Impulse Sparkover Voltage:800V; Breakdown Voltage:715V; Breakover Voltage Max:720V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 10KA, 800V; Product Range:AC Series; DC Breakover Voltage:715V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5A; Impulse Sparkover Voltage:800V; Breakdown Voltage:715V; Breakover Voltage Max:720V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number AC240L F2725-ND 67K0042
Product Name Two Terminal AC Line Protectors Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2P, 10Ka, 800V; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 720 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678485 - RS Components, Ltd.
Specs
Rated Voltage 350 volts
View Details
Gas Discharge Tube Arresters (GDT) - 118-2027-A-60-SMLF-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 10000 amps
View Details
Series: CG10 - CG10800LTR - Littelfuse, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Rated Voltage 960 volts
View Details
2 suppliers