Littelfuse, Inc. Gas Discharge Tube Arresters (GDT) AC240

Description
Gas Discharge Tube 600V 5000A (5kA) 2 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 600V 5000A (5kA) 2 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - F10872-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F10872-ND
Gas Discharge Tube Arresters (GDT) F10872-ND
Gas Discharge Tube 600V 5000A (5kA) 2 Pole User Defined

Gas Discharge Tube 600V 5000A (5kA) 2 Pole User Defined

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - AC240
859213-AC240
Gas Discharge Tube Arresters (GDT) - AC240 859213-AC240
Manufacturer: Littelfuse Inc. Win Source Part Number: 859213-AC240 Series: AC Features: Gas Discharge Tube 5000A (5kA) - Pole User Defined Package: Bulk Package: Cylinder No Lead Mounting: User Defined Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.30.8000 Other Part Number: F10872, -AC240, AC240-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 859213-AC240
Series: AC
Features: Gas Discharge Tube 5000A (5kA) - Pole User Defined
Package: Bulk
Package: Cylinder No Lead
Mounting: User Defined
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.30.8000
Other Part Number: F10872, -AC240, AC240-ND

Buy Now Datasheet
GDT 600V 5KA THROUGH HOLE - 461-AC240 - Utmel Electronic Limited
Hong Kong, China
GDT 600V 5KA THROUGH HOLE
461-AC240
GDT 600V 5KA THROUGH HOLE 461-AC240
GDT 600V 5KA THROUGH HOLE

GDT 600V 5KA THROUGH HOLE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number F10872-ND 859213-AC240 461-AC240
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - AC240 GDT 600V 5KA THROUGH HOLE
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469896 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Two Terminal Maximum Duty Gas Plasma Arresters - CG21000LSTR - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 1150 volts
View Details
2 suppliers
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details