Littelfuse, Inc. Two Terminal AC Line Protectors AC120

Description
Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet
Description
Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal AC Line Protectors - AC120 - Littelfuse, Inc.
Rosemont, IL, United States
Two Terminal AC Line Protectors
AC120
Two Terminal AC Line Protectors AC120
Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Littelfuse AC series two-electrode line protectors provide a high degree of surge protection in AC line applications. The two models, AC120 and AC240 are designed for use with 120VAC and 240VAC lines respectively. They are able to extinguish AC follow-on currents of at least 200A. Rugged ceramic-metal construction Low capacitance(<1.5 pF) Available in tape-and-reel packaging Available with or without leads

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F10871-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F10871-ND
Gas Discharge Tube Arresters (GDT) F10871-ND
Gas Discharge Tube 285V 5000A (5kA) 2 Pole User Defined

Gas Discharge Tube 285V 5000A (5kA) 2 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube, 2P, 10Ka, 700V; Product Range Littelfuse - 41B9805 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 10Ka, 700V; Product Range Littelfuse
41B9805
Gas Discharge Tube, 2P, 10Ka, 700V; Product Range Littelfuse 41B9805
GAS DISCHARGE TUBE, 2P, 10KA, 700V; Product Range:AC Series; DC Breakover Voltage:500V; GDT Case Style:SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 10KA, 700V; Product Range:AC Series; DC Breakover Voltage:500V; GDT Case Style:SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number AC120 F10871-ND 41B9805
Product Name Two Terminal AC Line Protectors Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2P, 10Ka, 700V; Product Range Littelfuse
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 340 volts 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839308 - RS Components, Ltd.
Specs
Package Type Socket mount
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Two Terminal Maximum Duty Gas Plasma Arresters - CG2470L - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 540 volts
View Details
3 suppliers