Littelfuse, Inc. Overvoltage Protection - Varistors - Specialty - Series: ZA HiRel - 87063-017 87063-017

Description
The high reliability Littelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse varistors are inherently radiation hardened compared to silicon diode suppressors as illustrated in Figure 1.This series of high-reliability varistors involve five categories: DSSC Qualified Parts List (QPL) MIL-R-83530 4 Types Presently Available DSSC Standard Military Drawings Based on MIL-R 83530 63 Types Presently Available: ZA Series- Drawing # 87063 DB Series- Drawing # 90065 Littelfuse High Reliability Series Offers TX Equivalents 29 Types Presently Available Custom Types Processed to Customer-Specific Requirements –(SCD) or to Standard Military Flow
Datasheet
Description
The high reliability Littelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse varistors are inherently radiation hardened compared to silicon diode suppressors as illustrated in Figure 1.This series of high-reliability varistors involve five categories: DSSC Qualified Parts List (QPL) MIL-R-83530 4 Types Presently Available DSSC Standard Military Drawings Based on MIL-R 83530 63 Types Presently Available: ZA Series- Drawing # 87063 DB Series- Drawing # 90065 Littelfuse High Reliability Series Offers TX Equivalents 29 Types Presently Available Custom Types Processed to Customer-Specific Requirements –(SCD) or to Standard Military Flow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Varistors - Specialty - Series: ZA HiRel - 87063-017 - 87063-017 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Varistors - Specialty - Series: ZA HiRel - 87063-017
87063-017
Overvoltage Protection - Varistors - Specialty - Series: ZA HiRel - 87063-017 87063-017
The high reliability Littelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse varistors are inherently radiation hardened compared to silicon diode suppressors as illustrated in Figure 1.This series of high-reliability varistors involve five categories: DSSC Qualified Parts List (QPL) MIL-R-83530 4 Types Presently Available DSSC Standard Military Drawings Based on MIL-R 83530 63 Types Presently Available: ZA Series- Drawing # 87063 DB Series- Drawing # 90065 Littelfuse High Reliability Series Offers TX Equivalents 29 Types Presently Available Custom Types Processed to Customer-Specific Requirements –(SCD) or to Standard Military Flow

The high reliability Littelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse varistors are inherently radiation hardened compared to silicon diode suppressors as illustrated in Figure 1.This series of high-reliability varistors involve five categories: DSSC Qualified Parts List (QPL) MIL-R-83530 4 Types Presently Available DSSC Standard Military Drawings Based on MIL-R 83530 63 Types Presently Available: ZA Series- Drawing # 87063 DB Series- Drawing # 90065 Littelfuse High Reliability Series Offers TX Equivalents 29 Types Presently Available Custom Types Processed to Customer-Specific Requirements –(SCD) or to Standard Military Flow

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Varistors
Product Number 87063-017
Product Name Overvoltage Protection - Varistors - Specialty - Series: ZA HiRel - 87063-017
Operating DC Voltage 46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Varistors, MOVs - F5854-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -49 to 167 F (-45 to 75 C)
View Details
2 suppliers
AMCV-0402LC - AMCV-0402LC-180-C050Y-T - Abracon, LLC
Specs
Operating DC Voltage 18 volts
Operating AC Voltage 12.7 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
2 suppliers