Littelfuse, Inc. Reed Level Sensor 59300-00-00

Description
A magnetically operated level sensor to be used with a float magnet (not provided). Provided with normally open contacts. Capable of switching up to 200Vdc at 10W. Ideally suited for liquid level sensing, air conditioning systems, and industrial process control applications. Magnetically operated level sensor Simple press-fit mounting Normally open contacts Welded connection For blow or injection molded bottles
Datasheet
Description
A magnetically operated level sensor to be used with a float magnet (not provided). Provided with normally open contacts. Capable of switching up to 200Vdc at 10W. Ideally suited for liquid level sensing, air conditioning systems, and industrial process control applications. Magnetically operated level sensor Simple press-fit mounting Normally open contacts Welded connection For blow or injection molded bottles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Level Sensor - 59300-00-00 - Littelfuse, Inc.
Rosemont, IL, United States
Reed Level Sensor
59300-00-00
Reed Level Sensor 59300-00-00
A magnetically operated level sensor to be used with a float magnet (not provided). Provided with normally open contacts. Capable of switching up to 200Vdc at 10W. Ideally suited for liquid level sensing, air conditioning systems, and industrial process control applications. Magnetically operated level sensor Simple press-fit mounting Normally open contacts Welded connection For blow or injection molded bottles

A magnetically operated level sensor to be used with a float magnet (not provided). Provided with normally open contacts. Capable of switching up to 200Vdc at 10W. Ideally suited for liquid level sensing, air conditioning systems, and industrial process control applications. Magnetically operated level sensor Simple press-fit mounting Normally open contacts Welded connection For blow or injection molded bottles

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59300-00-00
Product Name Reed Level Sensor
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.3500 amps
AC Voltage Rating 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 120 - BN 120L-01Z/V-2896-1 2,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 1 amps
View Details
Reed Switches - 2684849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST
Contact Material Copper, 304 Stainless Steel
View Details
14mm Close-Differential Reed Switch - MACD-14-25-30 - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
4 suppliers
Reed Switches - 9092572 - RS Components, Ltd.
Comus International
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications Spst-no
Contact Material Ruthenium on gold
View Details