Littelfuse, Inc. Ultra-miniature Overmolded Reed Switch 59177

Description
The 59177 is an ultra-miniature overmolded reed switch 9.0mm x 2.5mm x 2.4mm (0.354”x 0.098‘’x 0.094‘’) body with smallest type footprint. It is capable of switching 170Vdc or 0.25A at up to 10W. Available in select sensitivity ranges. Note:*Inward formed J-Shaped*The part can function with any of the Littelfuse provided magnets or actuators Ultra-miniature size Available in select sensitivities (operating distances) Thermoset overmold material for added robustness Solder reflow compliant to IPC-A-610 standard Suitable for pick and place No standby power requirement Operates through non-ferrous materials such as wood, plastic or aluminum Hermetically sealed, magnetically operated contacts Tape and reel packaging
Datasheet
Description
The 59177 is an ultra-miniature overmolded reed switch 9.0mm x 2.5mm x 2.4mm (0.354”x 0.098‘’x 0.094‘’) body with smallest type footprint. It is capable of switching 170Vdc or 0.25A at up to 10W. Available in select sensitivity ranges. Note:*Inward formed J-Shaped*The part can function with any of the Littelfuse provided magnets or actuators Ultra-miniature size Available in select sensitivities (operating distances) Thermoset overmold material for added robustness Solder reflow compliant to IPC-A-610 standard Suitable for pick and place No standby power requirement Operates through non-ferrous materials such as wood, plastic or aluminum Hermetically sealed, magnetically operated contacts Tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-miniature Overmolded Reed Switch - 59177 - Littelfuse, Inc.
Rosemont, IL, United States
Ultra-miniature Overmolded Reed Switch
59177
Ultra-miniature Overmolded Reed Switch 59177
The 59177 is an ultra-miniature overmolded reed switch 9.0mm x 2.5mm x 2.4mm (0.354”x 0.098‘’x 0.094‘’) body with smallest type footprint. It is capable of switching 170Vdc or 0.25A at up to 10W. Available in select sensitivity ranges. Note:*Inward formed J-Shaped*The part can function with any of the Littelfuse provided magnets or actuators Ultra-miniature size Available in select sensitivities (operating distances) Thermoset overmold material for added robustness Solder reflow compliant to IPC-A-610 standard Suitable for pick and place No standby power requirement Operates through non-ferrous materials such as wood, plastic or aluminum Hermetically sealed, magnetically operated contacts Tape and reel packaging

The 59177 is an ultra-miniature overmolded reed switch 9.0mm x 2.5mm x 2.4mm (0.354”x 0.098‘’x 0.094‘’) body with smallest type footprint. It is capable of switching 170Vdc or 0.25A at up to 10W. Available in select sensitivity ranges. Note:*Inward formed J-Shaped*The part can function with any of the Littelfuse provided magnets or actuators Ultra-miniature size Available in select sensitivities (operating distances) Thermoset overmold material for added robustness Solder reflow compliant to IPC-A-610 standard Suitable for pick and place No standby power requirement Operates through non-ferrous materials such as wood, plastic or aluminum Hermetically sealed, magnetically operated contacts Tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59177
Product Name Ultra-miniature Overmolded Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.1800 amps
AC Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 75 - BN 75-01Z-1391 5,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 1 amps
View Details
Reed Switches - 2652268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Stainless Steel Threaded Barrel Reed Sensor - 59060-1-V - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
MPS Series Magnetic Proximity Sensors - MPS45WGW - C&K Components
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details