A sub-miniature overmolded reed sensor 11.43mm x 2.29mm x 2.29mm (0.450" x 0.090" x 0.090") with either straight or gull-wing leads. Provided with normally open contacts. Capable of switching up to 200Vdc at 10W. Its package contains molded stand-offs to allow board washing. Available with a range of sensitivity options, including customer-defined sensitivity. Well suited for position and limit sensing, security, and door/window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Two-part, magnetically-operate
Molded Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Molded Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Molded Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Manufacturer: Littelfuse Inc.
Category: Switches -Magnetic, Reed Switches
Series: 59170
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Molded Body Reed
Circuit: SPST-NO
Operate Range: 20 ~ 25AT
Current - Switching: 350mA (AC), 500mA (DC)
Mounting Type: Surface Mount
SWITCH REED SPST-NO 350MA 140V
Magnetic / Reed Switches REED SWITCH
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | 59170-1-U-00-D | HE553CT-ND | 59170-1-U-00-D | 59170-1-U-00-D | |
| Product Name | Sub-Miniature Overmolded Reed Switch | Magnetic, Reed Switches | Switches -Magnetic, Reed Switches | Switches - Magnetic, Reed Switches | Magnetic / Reed Switches |
| Switch Type | Dry Reed Switch | Dry Reed Switch | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Current Rating | 0.3500 amps | 0.5000 amps | 0.3500 amps | ||
| AC Voltage Rating | 140 volts | 140 volts |