A sub-miniature overmolded reed sensor 11.43mm x 2.29mm x 2.29mm (0.450" x 0.090" x 0.090") with either straight or gull-wing leads. Provided with normally open contacts. Capable of switching up to 200Vdc at 10W. Its package contains molded stand-offs to allow board washing. Available with a range of sensitivity options, including customer-defined sensitivity. Well suited for position and limit sensing, security, and door/window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Two-part, magnetically-operate
Win Source Part Number: 1153560-59170-1-T-00
Category: Switches>Magnetic, Reed Switches
Series: 59170
Type: Molded Body Reed
Termination Style: Gull Wing
Package: Tape & Reel
Height Above Board: 0.095" (2.41mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Capacitance: 0.3 pF
Circuit: SPST-NO
Operate Time: 1 ms
Release Time: 0.5 ms
Length - Overall: 0.640" (16.26mm)
Power - Rated: 10W
Operate Range: 15 ~ 20AT
Current - Switching: 350mA (AC), 500mA (DC)
Voltage - Switching AC: 140 V
Voltage - Switching DC: 200 V
Size - Body: 0.450" L x 0.090" W x 0.090" H (11.43mm x 2.29mm x 2.29mm)
Current - Carry: 800mA (DC)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): 59170 1 T 00 D; 591701T00D;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9065
Mfr: Littelfuse Inc.
Other Names: HE551TR,HE551DKR,Q74
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Magnetic / Reed Switches SUB-MIN OVERMOLD REED SWT GULL
SWITCH REED SPST-NO 350MA 140V
| Littelfuse, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | 59170-1-T-00-D | 1153560-59170-1-T-00-D | HE551TR-ND | 59170-1-T-00-D | 59170-1-T-00-D |
| Product Name | Sub-Miniature Overmolded Reed Switch | Switches - Magnetic, Reed Switches | Magnetic, Reed Switches | Magnetic / Reed Switches | Switches - Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | Dry Reed Switch | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Current Rating | 0.3500 amps | 0.5000 amps | 0.3500 amps | ||
| AC Voltage Rating | 140 volts | 140 volts |