A sub-miniature overmolded reed sensor 11.43mm x 2.29mm x 2.29mm (0.450" x 0.090" x 0.090") with either straight or gull-wing leads. Provided with normally open contacts. Capable of switching up to 200Vdc at 10W. Its package contains molded stand-offs to allow board washing. Available with a range of sensitivity options, including customer-defined sensitivity. Well suited for position and limit sensing, security, and door/window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Two-part, magnetically-operate
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole
SWITCH REED SPST-NO 350MA 140V
Magnetic / Reed Switches 59170-1-T-00-A SENS
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | 59170-1-T-00-A | HE550-ND | 59170-1-T-00-A | 59170-1-T-00-A |
| Product Name | Sub-Miniature Overmolded Reed Switch | Magnetic, Reed Switches | Switches - Magnetic, Reed Switches | Magnetic / Reed Switches |
| Switch Type | Dry Reed Switch | Dry Reed Switch | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Current Rating | 0.3500 amps | 0.5000 amps | 0.3500 amps | |
| AC Voltage Rating | 140 volts | 140 volts |