Littelfuse, Inc. Miniature Overmolded Reed Switch 59166-1-T-00-C

Description
A miniature overmolded reed sensor 16.00mm x 2.41mm x 2.41mm (0.630" x 0.095" x 0.095") with straight, staple-form, or gull-wing leads. Provided with normally open contacts. Capable of switching up to 200Vdc at 10W. Its package contains molded stand-offs to allow board washing. Available with a range of sensitivity options, including customer-defined sensitivity. Well suited for position and limit sensing, security, and door/window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Two-part, magnetically-operate d proximity sensor Gull-wing or straight lead options Molded standoff to allow board washing Customer-defined sensitivity Suitable for reflow soldering
Request a Quote Datasheet
Description
A miniature overmolded reed sensor 16.00mm x 2.41mm x 2.41mm (0.630" x 0.095" x 0.095") with straight, staple-form, or gull-wing leads. Provided with normally open contacts. Capable of switching up to 200Vdc at 10W. Its package contains molded stand-offs to allow board washing. Available with a range of sensitivity options, including customer-defined sensitivity. Well suited for position and limit sensing, security, and door/window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Two-part, magnetically-operate d proximity sensor Gull-wing or straight lead options Molded standoff to allow board washing Customer-defined sensitivity Suitable for reflow soldering
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Overmolded Reed Switch - 59166-1-T-00-C - Littelfuse, Inc.
Rosemont, IL, United States
Miniature Overmolded Reed Switch
59166-1-T-00-C
Miniature Overmolded Reed Switch 59166-1-T-00-C
A miniature overmolded reed sensor 16.00mm x 2.41mm x 2.41mm (0.630" x 0.095" x 0.095") with straight, staple-form, or gull-wing leads. Provided with normally open contacts. Capable of switching up to 200Vdc at 10W. Its package contains molded stand-offs to allow board washing. Available with a range of sensitivity options, including customer-defined sensitivity. Well suited for position and limit sensing, security, and door/window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Two-part, magnetically-operate d proximity sensor Gull-wing or straight lead options Molded standoff to allow board washing Customer-defined sensitivity Suitable for reflow soldering

A miniature overmolded reed sensor 16.00mm x 2.41mm x 2.41mm (0.630" x 0.095" x 0.095") with straight, staple-form, or gull-wing leads. Provided with normally open contacts. Capable of switching up to 200Vdc at 10W. Its package contains molded stand-offs to allow board washing. Available with a range of sensitivity options, including customer-defined sensitivity. Well suited for position and limit sensing, security, and door/window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Two-part, magnetically-operated proximity sensor Gull-wing or straight lead options Molded standoff to allow board washing Customer-defined sensitivity Suitable for reflow soldering

Supplier's Site Datasheet
Magnetic, Reed Switches - 18-59166-1-T-00-C-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
18-59166-1-T-00-C-ND
Magnetic, Reed Switches 18-59166-1-T-00-C-ND
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount

Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
59166-1-T-00-C
Switches - Magnetic, Reed Switches 59166-1-T-00-C
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic/Reed Switches
59166-1-T-00-C
Magnetic/Reed Switches 59166-1-T-00-C
Magnetic/Reed Switches NO 15-20AT 6.5mm Overmolded Sensor

Magnetic/Reed Switches NO 15-20AT 6.5mm Overmolded Sensor

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number 59166-1-T-00-C 18-59166-1-T-00-C-ND 59166-1-T-00-C 59166-1-T-00-C
Product Name Miniature Overmolded Reed Switch Magnetic, Reed Switches Switches - Magnetic, Reed Switches Magnetic/Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 0.3500 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 140 volts 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic reed switch - BN 75 - BN 75-11Y -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
AC Voltage Rating 220 volts
View Details
Pneumatic Cylinder Switch - 102150 - elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Sensors - Speed Sensors - Reed Sensors - Series: 59030 - 59030-2-T - 59030-2-T - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details