A miniature overmolded reed sensor 16.00mm x 2.41mm x 2.41mm (0.630" x 0.095" x 0.095") with straight, staple-form, or gull-wing leads. Provided with normally open contacts. Capable of switching up to 200Vdc at 10W. Its package contains molded stand-offs to allow board washing. Available with a range of sensitivity options, including customer-defined sensitivity. Well suited for position and limit sensing, security, and door/window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Two-part, magnetically-operate
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount
Manufacturer: Littelfuse Inc.
Win Source Part Number: 856612-59165-1-T-00-
Series: 59165
Features: Reed Switch Operate Range 140 V
Package: Reel - TR
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8536.50.9065
Other Part Number: 59165-1-T-0-D-ND, 591651T00D, F6816DKR, 59165-1-T-0-D, -59165-1-T-00-D, F6816CT, 59165-1-T-00-D-ND, F6816-ND, F6816TR, F6816
Magnetic/Reed Switches 59165-1-T-00-D SENS
SWITCH REED SPST-NO 350MA 140V
| Littelfuse, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | 59165-1-T-00-D | F6816CT-ND | 856612-59165-1-T-00-D | 59165-1-T-00-D | 59165-1-T-00-D |
| Product Name | Miniature Overmolded Reed Switch | Magnetic, Reed Switches | Magnetic, Reed Switches - 59165-1-T-00-D | Magnetic/Reed Switches | Switches - Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | Dry Reed Switch | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Current Rating | 0.3500 amps | 0.5000 amps | 0.3500 amps | ||
| AC Voltage Rating | 140 volts | 140 volts |