Littelfuse, Inc. Sensors - Speed Sensors - Reed Sensors - Series: 59145 - 59145-1-S 59145-1-S

Description
A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Wires exit from top right-hand side. Also available with left-hand exit (59150 series). Rated for operation up to 105°C. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57145 or 57150 actuator. Note: The 57145 and 57150 actuators are sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Rated for high-temperature applications up to 105°C Cross-slotted mounting holes for optimum adjustability Customer-defined sensitivity Choice of cable length and connector
Datasheet
Description
A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Wires exit from top right-hand side. Also available with left-hand exit (59150 series). Rated for operation up to 105°C. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57145 or 57150 actuator. Note: The 57145 and 57150 actuators are sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Rated for high-temperature applications up to 105°C Cross-slotted mounting holes for optimum adjustability Customer-defined sensitivity Choice of cable length and connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Speed Sensors - Reed Sensors - Series: 59145 - 59145-1-S - 59145-1-S - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Speed Sensors - Reed Sensors - Series: 59145 - 59145-1-S
59145-1-S
Sensors - Speed Sensors - Reed Sensors - Series: 59145 - 59145-1-S 59145-1-S
A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Wires exit from top right-hand side. Also available with left-hand exit (59150 series). Rated for operation up to 105°C. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57145 or 57150 actuator. Note: The 57145 and 57150 actuators are sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Rated for high-temperature applications up to 105°C Cross-slotted mounting holes for optimum adjustability Customer-defined sensitivity Choice of cable length and connector

A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Wires exit from top right-hand side. Also available with left-hand exit (59150 series). Rated for operation up to 105°C. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, security, window and door alarm systems and linear actuator applications. Functions best with the 57145 or 57150 actuator. Note: The 57145 and 57150 actuators are sold separately. Magnetically-operated proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Rated for high-temperature applications up to 105°C Cross-slotted mounting holes for optimum adjustability Customer-defined sensitivity Choice of cable length and connector

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59145-1-S
Product Name Sensors - Speed Sensors - Reed Sensors - Series: 59145 - 59145-1-S
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.3500 amps
AC Voltage Rating 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 75 - BN 75-10Z-1391 3,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 1 amps
View Details
Reed Switches - 2652248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Specs
Current Rating 3 amps
View Details
2 suppliers
, Coto Reed Switches - RI-05SMD - Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.4000 amps
AC Voltage Rating 200 volts
View Details