Littelfuse, Inc. 59143 Miniature Flange Mount Reed Sensor 59143-1-S-02-A

Description
Description: The 59143 is a miniature flange mounting reed sensor 23.00 mm x 14.00 mm x 6.00 mm (0.906” x 0.551” x 0.236”) with normally open contacts.The case design enables mounting with M3 screw with washer at 1 Nm torque maximum or adhesive mounting. The wires exit from the right-hand side. The 59143 is capable of switching up to 265Vac/300Vdc at 10VA. It is well suited for use in a wide range of industrial, appliances, or IoT proximity sensing applications. The 59143 series functions best with the matching actuator 57143-000, which is sold separately. Noncontact switching solution for wet & harsh environments Housing design for optimum adjustability Available in select sensitivities (operating distances) Standard cable configurations; customization options available Hermetically sealed, IP67 rated; UL and REACH compliant (TBD) No leakage current in ‘open’ state−ideal for battery-powered IoT applications Can operate through nonferrous materials (for example, wood, plastic or aluminium) Helps implement efficient proximity/access and energy management systems Compact size and easy installation and effective concealment in many applications UL Recognized per UL 508 and CSA C22.2 No.14. (TBD)
Datasheet
Description
Description: The 59143 is a miniature flange mounting reed sensor 23.00 mm x 14.00 mm x 6.00 mm (0.906” x 0.551” x 0.236”) with normally open contacts.The case design enables mounting with M3 screw with washer at 1 Nm torque maximum or adhesive mounting. The wires exit from the right-hand side. The 59143 is capable of switching up to 265Vac/300Vdc at 10VA. It is well suited for use in a wide range of industrial, appliances, or IoT proximity sensing applications. The 59143 series functions best with the matching actuator 57143-000, which is sold separately. Noncontact switching solution for wet & harsh environments Housing design for optimum adjustability Available in select sensitivities (operating distances) Standard cable configurations; customization options available Hermetically sealed, IP67 rated; UL and REACH compliant (TBD) No leakage current in ‘open’ state−ideal for battery-powered IoT applications Can operate through nonferrous materials (for example, wood, plastic or aluminium) Helps implement efficient proximity/access and energy management systems Compact size and easy installation and effective concealment in many applications UL Recognized per UL 508 and CSA C22.2 No.14. (TBD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
59143 Miniature Flange Mount Reed Sensor - 59143-1-S-02-A - Littelfuse, Inc.
Rosemont, IL, United States
59143 Miniature Flange Mount Reed Sensor
59143-1-S-02-A
59143 Miniature Flange Mount Reed Sensor 59143-1-S-02-A
Description: The 59143 is a miniature flange mounting reed sensor 23.00 mm x 14.00 mm x 6.00 mm (0.906” x 0.551” x 0.236”) with normally open contacts.The case design enables mounting with M3 screw with washer at 1 Nm torque maximum or adhesive mounting. The wires exit from the right-hand side. The 59143 is capable of switching up to 265Vac/300Vdc at 10VA. It is well suited for use in a wide range of industrial, appliances, or IoT proximity sensing applications. The 59143 series functions best with the matching actuator 57143-000, which is sold separately. Noncontact switching solution for wet & harsh environments Housing design for optimum adjustability Available in select sensitivities (operating distances) Standard cable configurations; customization options available Hermetically sealed, IP67 rated; UL and REACH compliant (TBD) No leakage current in ‘open’ state−ideal for battery-powered IoT applications Can operate through nonferrous materials (for example, wood, plastic or aluminium) Helps implement efficient proximity/access and energy management systems Compact size and easy installation and effective concealment in many applications UL Recognized per UL 508 and CSA C22.2 No.14. (TBD)

Description: The 59143 is a miniature flange mounting reed sensor 23.00 mm x 14.00 mm x 6.00 mm (0.906” x 0.551” x 0.236”) with normally open contacts.The case design enables mounting with M3 screw with washer at 1 Nm torque maximum or adhesive mounting. The wires exit from the right-hand side. The 59143 is capable of switching up to 265Vac/300Vdc at 10VA. It is well suited for use in a wide range of industrial, appliances, or IoT proximity sensing applications. The 59143 series functions best with the matching actuator 57143-000, which is sold separately. Noncontact switching solution for wet & harsh environments Housing design for optimum adjustability Available in select sensitivities (operating distances) Standard cable configurations; customization options available Hermetically sealed, IP67 rated; UL and REACH compliant (TBD) No leakage current in ‘open’ state−ideal for battery-powered IoT applications Can operate through nonferrous materials (for example, wood, plastic or aluminium) Helps implement efficient proximity/access and energy management systems Compact size and easy installation and effective concealment in many applications UL Recognized per UL 508 and CSA C22.2 No.14. (TBD)

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59143-1-S-02-A
Product Name 59143 Miniature Flange Mount Reed Sensor
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.3500 amps
AC Voltage Rating 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 650 - BN 650-RZ -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 200 volts
View Details
Reed Switches - 2652266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Miniature Flange Mount Reed Sensor - 59141-4-S - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
View Details
Magnetic, Reed Switches - 306-1190-2-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers