Littelfuse, Inc. 59050-3-S-00-0 SENS 59050-3-T-00-0

Description
The 59050 is a miniature PCB-mountable reed switch, 22.86mm x 4.57mm x 4.32mm (0.900” x .180” x .170”) with a choice of normally open, normally open high voltage and change over contacts. It has moulded stand-offs to allow board washing. It is capable of switching up to 265Vac/300Vdc at 10VA . Two-part magnetically operated proximity switch Standard normally open, high voltage normally open and change over contact configuration Moulded standoffs to allow board washing RoHS Compliant Wave solder capable Certified for use in North American Hazardous Locations: Class I, Division 2 and Zone 2 ATEX certified for use in European explosive atmospheres: II 3 G Ex nC IIC Gc Certified for use in North American Hazardous Locations: Class I, Division 2 and Zone 2 Mounts directly into printed circuit board
Request a Quote Datasheet
Description
The 59050 is a miniature PCB-mountable reed switch, 22.86mm x 4.57mm x 4.32mm (0.900” x .180” x .170”) with a choice of normally open, normally open high voltage and change over contacts. It has moulded stand-offs to allow board washing. It is capable of switching up to 265Vac/300Vdc at 10VA . Two-part magnetically operated proximity switch Standard normally open, high voltage normally open and change over contact configuration Moulded standoffs to allow board washing RoHS Compliant Wave solder capable Certified for use in North American Hazardous Locations: Class I, Division 2 and Zone 2 ATEX certified for use in European explosive atmospheres: II 3 G Ex nC IIC Gc Certified for use in North American Hazardous Locations: Class I, Division 2 and Zone 2 Mounts directly into printed circuit board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
59050-3-S-00-0 SENS - 59050-3-T-00-0 - Littelfuse, Inc.
Rosemont, IL, United States
59050-3-S-00-0 SENS
59050-3-T-00-0
59050-3-S-00-0 SENS 59050-3-T-00-0
The 59050 is a miniature PCB-mountable reed switch, 22.86mm x 4.57mm x 4.32mm (0.900” x .180” x .170”) with a choice of normally open, normally open high voltage and change over contacts. It has moulded stand-offs to allow board washing. It is capable of switching up to 265Vac/300Vdc at 10VA . Two-part magnetically operated proximity switch Standard normally open, high voltage normally open and change over contact configuration Moulded standoffs to allow board washing RoHS Compliant Wave solder capable Certified for use in North American Hazardous Locations: Class I, Division 2 and Zone 2 ATEX certified for use in European explosive atmospheres: II 3 G Ex nC IIC Gc Certified for use in North American Hazardous Locations: Class I, Division 2 and Zone 2 Mounts directly into printed circuit board

The 59050 is a miniature PCB-mountable reed switch, 22.86mm x 4.57mm x 4.32mm (0.900” x .180” x .170”) with a choice of normally open, normally open high voltage and change over contacts. It has moulded stand-offs to allow board washing. It is capable of switching up to 265Vac/300Vdc at 10VA . Two-part magnetically operated proximity switch Standard normally open, high voltage normally open and change over contact configuration Moulded standoffs to allow board washing RoHS Compliant Wave solder capable Certified for use in North American Hazardous Locations: Class I, Division 2 and Zone 2 ATEX certified for use in European explosive atmospheres: II 3 G Ex nC IIC Gc Certified for use in North American Hazardous Locations: Class I, Division 2 and Zone 2 Mounts directly into printed circuit board

Supplier's Site Datasheet
Magnetic, Reed Switches - 18-59050-3-T-00-0-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
18-59050-3-T-00-0-ND
Magnetic, Reed Switches 18-59050-3-T-00-0-ND
SWITCH MAGNETIC SPDT 180MA 120V

SWITCH MAGNETIC SPDT 180MA 120V

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Switches Reed Switches
Product Number 59050-3-T-00-0 18-59050-3-T-00-0-ND
Product Name 59050-3-S-00-0 SENS Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Double Throw (SPDT)
Current Rating 0.8000 amps 0.2500 amps
AC Voltage Rating 120 volts
DC Voltage Rating 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 325 - BN 325-RG-1279 -  - Schmersal Inc.
Specs
Switch Type Other
Operating Temp -13 to 158 F (-25 to 70 C)
Mechanical Life 1.00E9 (#)
View Details
Reed Switches - 2652279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material PGM Alloy
View Details
Cylindrical Reed Sensors - 59022-4-S - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
View Details
Gunther / Comus - GC 2725 - Comus International
Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 1 amps
AC Voltage Rating 230 volts
View Details