A miniature, PCB mount reed switch 17.78mm x 4.32mm x 3.30mm (0.700" x 0.170" x 0.130") with a normally open contact. Contains molded stand-offs to allow board washing. Available with customer-defined sensitivity. Capable of switching up to 200Vdc at 10W. Available with a range of sensitivity options. Well suited for position and limit sensing, security, door and window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Molded standoffs to allow board washing Hermetically sealed contacts Customer-defined sensitivity
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole
Magnetic/Reed Switches 59045-1-S-00-0 SENS
SWITCH REED SPST-NO 350MA 140V
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | 59045-1-S-00-0 | F8016-ND | 59045-1-S-00-0 | 59045-1-S-00-0 |
| Product Name | Miniature PCB Mount Overmolded Reed Switch | Magnetic, Reed Switches | Magnetic/Reed Switches | Switches - Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | Dry Reed Switch | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Current Rating | 0.3500 amps | 0.5000 amps | 0.3500 amps | |
| AC Voltage Rating | 140 volts | 140 volts |