Littelfuse, Inc. Reed Switches 59045-010

Description
59045 010 PROX SENSOR
Request a Quote Datasheet
Description
59045 010 PROX SENSOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Switches - 552307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Switches
552307
Reed Switches 552307
59045 010 PROX SENSOR

59045 010 PROX SENSOR

Supplier's Site
Magnetic, Reed Switches - 59045-010-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
59045-010-ND
Magnetic, Reed Switches 59045-010-ND
Molded Body Reed Switch SPST-NO 10 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Molded Body Reed Switch SPST-NO 10 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole

Buy Now Datasheet
Magnetic, Reed Switches - 59045-010 - 907514-59045-010 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic, Reed Switches - 59045-010
907514-59045-010
Magnetic, Reed Switches - 59045-010 907514-59045-010
Manufacturer: Littelfuse Inc. Win Source Part Number: 907514-59045-010 Series: 59045 Operating Temperature Range: -40°C ~ 105°C Features: Molded Body Reed Switch SPST-NO 10 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) Through Hole Package: Bulk Mounting: Through Hole Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.50.9065

Manufacturer: Littelfuse Inc.
Win Source Part Number: 907514-59045-010
Series: 59045
Operating Temperature Range: -40°C ~ 105°C
Features: Molded Body Reed Switch SPST-NO 10 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065

Buy Now Datasheet
Switches - Magnetic, Reed Switches - 59045-010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
59045-010
Switches - Magnetic, Reed Switches 59045-010
SWITCH REED SPST-NO 350MA 140V

SWITCH REED SPST-NO 350MA 140V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic / Reed Switches
59045-010
Magnetic / Reed Switches 59045-010
Magnetic / Reed Switches 59045 010 PROX SENSOR

Magnetic / Reed Switches 59045 010 PROX SENSOR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches Reed Switches Reed Switches
Product Number 552307 59045-010-ND 907514-59045-010 59045-010 59045-010
Product Name Reed Switches Magnetic, Reed Switches Magnetic, Reed Switches - 59045-010 Switches - Magnetic, Reed Switches Magnetic / Reed Switches
Current Rating 0.3500 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 200 volts 140 volts
DC Voltage Rating 200 volts 200 volts
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material PGM Alloy
View Details
Magnetic reed switch - BN 75 - BN 75-11Z-1391 -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
AC Voltage Rating 220 volts
View Details
Pneumatic Cylinder Switch - 102235 - elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Reed Proximity Switch - 62002 - PHD, Inc.
Specs
Current Rating 0.0400 amps
DC Voltage Rating 24 volts
Power Rating 1 watts
View Details