Littelfuse, Inc. Sensors - Speed Sensors - Reed Sensors - Series: 59030 - 59030-3-T 59030-3-T

Description
A cylindrical reed sensor 38.1mm x 6.22mm (1.50" x 0.245") with a choice of normally open, normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity and cable length options. Ideally suited for position and limit sensing, security, level sensing and linear actuator applications. Functions best with the 57030 actuator. Note: The 57030 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Hermetically sealed contacts Options of normally open, normally closed or single-pole-double-t hrow Customer-defined sensitivity Custom cable length and connector options available
Datasheet
Description
A cylindrical reed sensor 38.1mm x 6.22mm (1.50" x 0.245") with a choice of normally open, normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity and cable length options. Ideally suited for position and limit sensing, security, level sensing and linear actuator applications. Functions best with the 57030 actuator. Note: The 57030 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Hermetically sealed contacts Options of normally open, normally closed or single-pole-double-t hrow Customer-defined sensitivity Custom cable length and connector options available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Speed Sensors - Reed Sensors - Series: 59030 - 59030-3-T - 59030-3-T - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Speed Sensors - Reed Sensors - Series: 59030 - 59030-3-T
59030-3-T
Sensors - Speed Sensors - Reed Sensors - Series: 59030 - 59030-3-T 59030-3-T
A cylindrical reed sensor 38.1mm x 6.22mm (1.50" x 0.245") with a choice of normally open, normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity and cable length options. Ideally suited for position and limit sensing, security, level sensing and linear actuator applications. Functions best with the 57030 actuator. Note: The 57030 actuator is sold separately. Magnetically-operate d proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Hermetically sealed contacts Options of normally open, normally closed or single-pole-double-t hrow Customer-defined sensitivity Custom cable length and connector options available

A cylindrical reed sensor 38.1mm x 6.22mm (1.50" x 0.245") with a choice of normally open, normally closed or changeover contacts. Capable of switching up to 265Vac/300Vdc at 10VA. Available with a range of sensitivity and cable length options. Ideally suited for position and limit sensing, security, level sensing and linear actuator applications. Functions best with the 57030 actuator. Note: The 57030 actuator is sold separately. Magnetically-operated proximity sensor Operates through nonferrous materials such as wood, plastic or aluminum Hermetically sealed contacts Options of normally open, normally closed or single-pole-double-throw Customer-defined sensitivity Custom cable length and connector options available

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number 59030-3-T
Product Name Sensors - Speed Sensors - Reed Sensors - Series: 59030 - 59030-3-T
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.1800 amps
AC Voltage Rating 120 volts
DC Voltage Rating 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Magnetic reed switch - BN 31/310 - BN 310-2RZ-2486 -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 200 volts
View Details
Reed Switch - 1201 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Current Rating 0.3000 amps
AC Voltage Rating 265 volts
View Details
2 suppliers