C&K Components Thumbwheel Switches 3P0210102

Description
Thumbwheel Switch BCD 0.1A @ 30VDC Panel Mount, Snap-In
Request a Quote Datasheet
Description
Thumbwheel Switch BCD 0.1A @ 30VDC Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Switches - CKN5045-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Switches
CKN5045-ND
Thumbwheel Switches CKN5045-ND
Thumbwheel Switch BCD 0.1A @ 30VDC Panel Mount, Snap-In

Thumbwheel Switch BCD 0.1A @ 30VDC Panel Mount, Snap-In

Buy Now Datasheet
Switch, Miniature Pushwheel, 1 A CONTINUOUS, EXTENDED BOARD - 70128677 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Miniature Pushwheel, 1 A CONTINUOUS, EXTENDED BOARD
70128677
Switch, Miniature Pushwheel, 1 A CONTINUOUS, EXTENDED BOARD 70128677
Miniature Pushwheel Switches, 50 mV to 28 VDC, 10^9 Ohms (Min.) Insulation Resistance Rating: Carry — 1 A continuous. Switch: 100 mA max. Operating Voltage: 50 mV to 28 VDC. Operating Temperature: –10°C to 65°C. Housing: ABS plastic, black. Pushwheel and Pushbutton: Acetal, black. Rotor Contacts: Gold over nickel. Stator Contacts: Hard gold over nickel. Order endplates, blank sections and spacers separately.

Miniature Pushwheel Switches, 50 mV to 28 VDC, 10^9 Ohms (Min.) Insulation Resistance
Rating: Carry — 1 A continuous. Switch: 100 mA max. Operating Voltage: 50 mV to 28 VDC. Operating Temperature: –10°C to 65°C. Housing: ABS plastic, black. Pushwheel and Pushbutton: Acetal, black. Rotor Contacts: Gold over nickel. Stator Contacts: Hard gold over nickel. Order endplates, blank sections and spacers separately.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Pushwheel Switches Pushwheel Switches
Product Number CKN5045-ND 70128677
Product Name Thumbwheel Switches Switch, Miniature Pushwheel, 1 A CONTINUOUS, EXTENDED BOARD
Operator Style Thumbwheel Other
Circuit Code Binary Coded Decimal (BCD)
Size Standard (General Purpose) Miniature
Terminal Type Card Edge/Solder Pad with Component Mounting Solder Terminals
Current 0.1000 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushwheel Switches - 3609739 - RS Components, Ltd.
Specs
Operator Style Thumbwheel
Circuit Code Hexadecimal
Terminal Type Through hole
View Details
Smaller Hall Effect Proportional Output Thumbwheel - HTWS - OTTO Controls
Specs
Operator Style Thumbwheel
Size Miniature
Terminal Type Wire Leads
View Details
Thumbwheel Switches - DPS8131AK-ND - DigiKey
Specs
Operator Style Thumbwheel
Circuit Code Binary Coded Decimal (BCD)
Size Standard (General Purpose)
View Details