C&K Components Switch,THUMBWHEEL,BINARY CODED,HEXIDECIMAL,16 POS 307119000

Description
3 Series Thumbwheel Switches, 10^9 Ohms (Min.) Insulation Resistance Multisection switches can be made by ordering number of sections desired and accessories such as end plates and blank sections. Description. Thumbwheel: Matte black with unsealed switch contacts. Operating Voltage: 50 mV to 28 VDC or 120 VAC. Operating Temperature: –10°C to 65°C. Body and Wheel: ABS plastic. Rotor Contacts: Precious metal on copper alloy. Stator Contacts: Hard gold over nickel over 2 ozs. copper on epoxy fiberglass. Contact Rating: 1 A continuous carry, 100 mA max. switched current. Insulation Resistance: 1 10 9 ohms min. Dielectric Strength: 500 V RMS min. at sea-level between common terminal and any output.
Datasheet
Description
3 Series Thumbwheel Switches, 10^9 Ohms (Min.) Insulation Resistance Multisection switches can be made by ordering number of sections desired and accessories such as end plates and blank sections. Description. Thumbwheel: Matte black with unsealed switch contacts. Operating Voltage: 50 mV to 28 VDC or 120 VAC. Operating Temperature: –10°C to 65°C. Body and Wheel: ABS plastic. Rotor Contacts: Precious metal on copper alloy. Stator Contacts: Hard gold over nickel over 2 ozs. copper on epoxy fiberglass. Contact Rating: 1 A continuous carry, 100 mA max. switched current. Insulation Resistance: 1 10 9 ohms min. Dielectric Strength: 500 V RMS min. at sea-level between common terminal and any output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch,THUMBWHEEL,BINARY CODED,HEXIDECIMAL,16 POS - 70128486 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,THUMBWHEEL,BINARY CODED,HEXIDECIMAL,16 POS
70128486
Switch,THUMBWHEEL,BINARY CODED,HEXIDECIMAL,16 POS 70128486
3 Series Thumbwheel Switches, 10^9 Ohms (Min.) Insulation Resistance Multisection switches can be made by ordering number of sections desired and accessories such as end plates and blank sections. Description. Thumbwheel: Matte black with unsealed switch contacts. Operating Voltage: 50 mV to 28 VDC or 120 VAC. Operating Temperature: –10°C to 65°C. Body and Wheel: ABS plastic. Rotor Contacts: Precious metal on copper alloy. Stator Contacts: Hard gold over nickel over 2 ozs. copper on epoxy fiberglass. Contact Rating: 1 A continuous carry, 100 mA max. switched current. Insulation Resistance: 1 10 9 ohms min. Dielectric Strength: 500 V RMS min. at sea-level between common terminal and any output.

3 Series Thumbwheel Switches, 10^9 Ohms (Min.) Insulation Resistance
Multisection switches can be made by ordering number of sections desired and accessories such as end plates and blank sections. Description. Thumbwheel: Matte black with unsealed switch contacts. Operating Voltage: 50 mV to 28 VDC or 120 VAC. Operating Temperature: –10°C to 65°C. Body and Wheel: ABS plastic. Rotor Contacts: Precious metal on copper alloy. Stator Contacts: Hard gold over nickel over 2 ozs. copper on epoxy fiberglass. Contact Rating: 1 A continuous carry, 100 mA max. switched current. Insulation Resistance: 1

  • 10 9 ohms min. Dielectric Strength: 500 V RMS min. at sea-level between common terminal and any output.
Supplier's Site
Sheung Wan, Hong Kong
Thumbwheel Switches & Pushwheel Switches
307119000
Thumbwheel Switches & Pushwheel Switches 307119000
Thumbwheel Switches & Pushwheel Switches BCH 16 POS REAR MNT

Thumbwheel Switches & Pushwheel Switches BCH 16 POS REAR MNT

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushwheel Switches Pushwheel Switches
Product Number 70128486 307119000
Product Name Switch,THUMBWHEEL,BINARY CODED,HEXIDECIMAL,16 POS Thumbwheel Switches & Pushwheel Switches
Operator Style Thumbwheel
Circuit Code Binary Coded Decimal (BCD)
Current 0.1000 amps
AC Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushwheel Switches - 1-1437601-9 - TE Connectivity
Specs
Terminal Type Printed Circuit Pins at Rear
Current 0.4000 amps
View Details
Pushwheel Switches - 3609666 - RS Components, Ltd.
Specs
Operator Style Thumbwheel
Terminal Type Through hole
View Details
Hall Effect Mini Proportional Output Thumbwheel - HTWM - OTTO Controls
Specs
Operator Style Thumbwheel
Size Subminiature
Terminal Type Wire Leads
View Details