- Trained on our vast library of engineering resources.

Littelfuse, Inc. TRIAC TO-220AB 12A 2N6348AG

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIAC TO-220AB 12A - 2N6348AG - Littelfuse, Inc.
Chicago, IL, United States
TRIAC TO-220AB 12A
2N6348AG
TRIAC TO-220AB 12A 2N6348AG
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering.Features: Blocking Voltage to 800 VoltsAll Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and StabilitySmall, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and DurabilityGate Triggering Guaranteed in all Four QuadrantsFor 400 Hz Operation, Consult Factory8 Ampere Devices Available as 2N6344 thru 2N6349Device Marking: Logo, Device Type, e.g., 2N6344A, Date CodePb-Free Packages are Available

This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering.Features:Blocking Voltage to 800 VoltsAll Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and StabilitySmall, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and DurabilityGate Triggering Guaranteed in all Four QuadrantsFor 400 Hz Operation, Consult Factory8 Ampere Devices Available as 2N6344 thru 2N6349Device Marking: Logo, Device Type, e.g., 2N6344A, Date CodePb-Free Packages are Available

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs
2N6348AG
Triacs 2N6348AG
Triacs Triacs

Triacs Triacs

Supplier's Site Datasheet
TRIACs - 2N6348AGOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 12A Through Hole TO-220AB

TRIAC Standard 600V 12A Through Hole TO-220AB

Supplier's Site Datasheet
TRIACs - 1294-2N6348AG-CHP - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 12A Through Hole TO-220AB

TRIAC Standard 600V 12A Through Hole TO-220AB

Supplier's Site Datasheet
Triacs - 2N6348AG - 1124116-2N6348AG - Win Source Electronics
Yishun, Singapore
Triacs - 2N6348AG
1124116-2N6348AG
Triacs - 2N6348AG 1124116-2N6348AG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1124116-2N6348AG Packaging: Bulk Mounting Style: Through Hole Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 40mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 2N6348A Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1124116-2N6348AG
Packaging: Bulk
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A at 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 40mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 2N6348A
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Supplier's Site
 - 8624907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Triac,600V,12A,TO220 AB - Discrete Semiconductors - TRIACs

Triac,600V,12A,TO220AB - Discrete Semiconductors - TRIACs

Supplier's Site

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED DigiKey Win Source Electronics RS Components, Ltd.
Product Category Triacs Thyristors Thyristors Triacs Triacs
Product Number 2N6348AG 2N6348AG 2N6348AGOS-ND 1124116-2N6348AG 8624907
Product Name TRIAC TO-220AB 12A Triacs TRIACs Triacs - 2N6348AG
Standards and Certifications RoHS
VDRM 600 volts 600 volts 600 volts
IGT 50 mA 50 mA 125 mA
IT(RMS) 12 amps 12 amps
Package Type TO-220; TO-220-3 TO-220-3 TO-220
Unlock Full Specs
to access all available technical data

Similar Products

High Energy Unidirectional SIDACs - K2000SHURP - Littelfuse, Inc.
Specs
Thyristor Type SCR; Sidac
IT(RMS) 1 amps
View Details
2 suppliers
25 Amp High Temperature Alternistor Triacs - HQ6025NH5 - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
VDRM 600 volts
VTM 1.4 volts
View Details
TRIAC TO-255AA 4A - 2N6075BG - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
VDRM 600 volts
IGT 3 mA
View Details
7 suppliers
High Efficiency SCR up to 1200V - CLA30E1200PB - Littelfuse, Inc.
Specs
Thyristor Type SCR
Package Type TO-220AB
VRRM 1200 volts
View Details
3 suppliers