C&K Components Snap Action, Limit Switches - 23TL604 23TL604

Description
Manufacturer: C&K Win Source Part Number: 810280-23TL604 Packaging: Bulk Termination Style: Screw Terminal Mounting Style: Chassis Mount Voltage Rating - AC: 125V Voltage Rating - DC: 125V Circuit: SPDT x 2 Switch Function: On-Mom Actuator Type: Push-Pull Plunger Electrical Life: 150,000 Cycles Temperature Range - Operating: -55°C ~ 150°C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 15A (AC), 500mA (DC)
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 810280-23TL604 Packaging: Bulk Termination Style: Screw Terminal Mounting Style: Chassis Mount Voltage Rating - AC: 125V Voltage Rating - DC: 125V Circuit: SPDT x 2 Switch Function: On-Mom Actuator Type: Push-Pull Plunger Electrical Life: 150,000 Cycles Temperature Range - Operating: -55°C ~ 150°C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 15A (AC), 500mA (DC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 23TL604 - 810280-23TL604 - Win Source Electronics
Laguna Hills, CA, United States
Snap Action, Limit Switches - 23TL604
810280-23TL604
Snap Action, Limit Switches - 23TL604 810280-23TL604
Manufacturer: C&K Win Source Part Number: 810280-23TL604 Packaging: Bulk Termination Style: Screw Terminal Mounting Style: Chassis Mount Voltage Rating - AC: 125V Voltage Rating - DC: 125V Circuit: SPDT x 2 Switch Function: On-Mom Actuator Type: Push-Pull Plunger Electrical Life: 150,000 Cycles Temperature Range - Operating: -55°C ~ 150°C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 15A (AC), 500mA (DC)

Manufacturer: C&K
Win Source Part Number: 810280-23TL604
Packaging: Bulk
Termination Style: Screw Terminal
Mounting Style: Chassis Mount
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Circuit: SPDT x 2
Switch Function: On-Mom
Actuator Type: Push-Pull Plunger
Electrical Life: 150,000 Cycles
Temperature Range - Operating: -55°C ~ 150°C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A (AC), 500mA (DC)

Buy Now
Limit Switches - CKN1405-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
CKN1405-ND
Limit Switches CKN1405-ND
Switch SPDT x 2 Chassis Mount

Switch SPDT x 2 Chassis Mount

Buy Now Datasheet
Switches - Limit Switches - 23TL604 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Limit Switches
23TL604
Switches - Limit Switches 23TL604
SWITCH SNAP ACT SPDTX2 15A 125V

SWITCH SNAP ACT SPDTX2 15A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number 810280-23TL604 CKN1405-ND 23TL604
Product Name Snap Action, Limit Switches - 23TL604 Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT x 2 Single Pole, Double Throw (SPDT); SPDT x 2
Connections Screw Terminal; Screw Terminal
Operating Temp -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 9750 - 1005 Degrees - S9200A-G163-33 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 9750 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details