The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Features: 1500W peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance Typical IR less than 1μA when VBR min>12V High temperature to reflow soldering guaranteed: 260°C/40sec / 0.375”,(9.5mm) lead length, 5 lbs., (2.3kg) tension VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%) Plastic package is flammability rated V-0 per Underwriters Laboratories Matte tin lead–free plated Halogen free and RoHS compliant Pb-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD- 609A.01) Applications: TVS devices are ideal for the protection of I/O interfaces, VCC bus and other vulnerable circuits used in telecom, computer, industrial and consumer electronic applications.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000544-1.5KE56A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-201
STAND-OFF Voltage (Vwm): 47.8V
Minimum Breakdown Voltage: 53.2V
Max Clamping Voltage: 77V
Peak Pulse Current(Ippm): 19.7A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices
77V Clamp 19.7A Ipp Tvs Diode Through Hole DO-201
77V Clamp 19.7A Ipp Tvs Diode Through Hole DO-201
TVS DIODE, 1.5KW, 56V, DO-201, FULL REEL; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 47.8V, UNIDIR, DO-201; Product Range:1.5KE Series; TVS Polarity:Unidirectio
Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
Product Number | 1.5KE56A | 1000544-1.5KE56A | 1.5KE56ALFCT-ND | 48F5846 | 64AH9303 |
Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - 1.5KE56A | TVS Diodes | Tvs Diode, 1.5Kw, 56V, Do-201, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 47.8V, Unidir, Do-201; Product Range Littelfuse |
RoHS Compliant | RoHS | RoHS | RoHS | ||
VC | 77 volts | 77 volts | 77 volts | 77 volts | |
VBR | 58.8 volts | 53.2 volts | 53.2 volts | ||
Package | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201 | |
VWM | 47.8 volts |