The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Features: 1500W peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance Typical IR less than 1μA when VBR min>12V High temperature to reflow soldering guaranteed: 260°C/40sec / 0.375”,(9.5mm) lead length, 5 lbs., (2.3kg) tension VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%) Plastic package is flammability rated V-0 per Underwriters Laboratories Matte tin lead–free plated Halogen free and RoHS compliant Pb-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD- 609A.01) Applications: TVS devices are ideal for the protection of I/O interfaces, VCC bus and other vulnerable circuits used in telecom, computer, industrial and consumer electronic applications.
TVS D5.4X7.5 145V 1500W BIDIR
234V Clamp 6.5A Ipp Tvs Diode Through Hole DO-201
234V Clamp 6.5A Ipp Tvs Diode Through Hole DO-201
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120805-1.5KE170CA
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 6.5A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-201
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 145V
Voltage - Breakdown (Minimum): 162V
Voltage - Clamping (Maximum) at Ipp: 234V
TVS DIODE, 1.5KW, 170V, DO-201, FULL REEL; Product Range:1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 145V, DO-201 ROHS COMPLIANT: YES
Littelfuse, Inc. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
Product Number | 1.5KE170CA | 1.5KE170CA | 1.5KE170CATR-ND | 1120805-1.5KE170CA | 17H2605 | 29AK9501 |
Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS - TVS - Diodes - 1.5KE170CA | Tvs Diode, 1.5Kw, 170V, Do-201, Full Reel; Product Range Littelfuse | Tvs Diode, Bidir, 145V, Do-201 Rohs Compliant Littelfuse |
RoHS Compliant | RoHS | RoHS | RoHS | |||
VC | 234 volts | 234 volts | 234 volts | |||
VBR | 179 volts | 162 volts | 162 volts | 162 volts | ||
Package | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |||
Peak Pulse Power | 1500 watts | 1500 watts |