Littelfuse, Inc. ADR 7-Pole 24V Sockets and Plugs 00596400

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADR 7-Pole 24V Sockets and Plugs - 00596400 - Littelfuse, Inc.
Chicago, IL, United States
ADR 7-Pole 24V Sockets and Plugs
00596400
ADR 7-Pole 24V Sockets and Plugs 00596400
The ADR system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing an incorrect connection to the N version. The series includes special models with 16 rear flat contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731 IP54 ingress protection

The ADR system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing an incorrect connection to the N version. The series includes special models with 16 rear flat contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731 IP54 ingress protection

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00596400
Product Name ADR 7-Pole 24V Sockets and Plugs
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

7-Pole & 13-Pole Adapters - 00555200 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination Nickel-Plated Brass Screw
Voltage Rating 12 volts
View Details
ADR 7-Pole 24V Sockets and Plugs - 00586400 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination 6x1.5 mmq+1x2.5 mmq Nickel-Plated Brass
Voltage Rating 24 volts
View Details
15-Pole 24V Sockets - 00584470 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination Nickel-Plated Brass Screw
Voltage Rating 24 volts
View Details
7-Pole 24V Aluminum Sockets - 00581300 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination 6x1.5 mmq+1x2.5 mmq Nickel-Plated Brass
Voltage Rating 24 volts
View Details