Littelfuse, Inc. Medium Series - 15-Pole 24V Medium Coils 00559671

Description
15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularly suited for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. These products are supplied with a cable conforming to ISO 4141, and with external sheath made of HYTREL® (TEEE) and are available with medium size 40mm turn diameter. Standards: Conforms to ISO 12098 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a rubber protection grommet.
Datasheet
Description
15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularly suited for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. These products are supplied with a cable conforming to ISO 4141, and with external sheath made of HYTREL® (TEEE) and are available with medium size 40mm turn diameter. Standards: Conforms to ISO 12098 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a rubber protection grommet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Series - 15-Pole 24V Medium Coils - 00559671 - Littelfuse, Inc.
Rosemont, IL, United States
Medium Series - 15-Pole 24V Medium Coils
00559671
Medium Series - 15-Pole 24V Medium Coils 00559671
15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularly suited for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. These products are supplied with a cable conforming to ISO 4141, and with external sheath made of HYTREL® (TEEE) and are available with medium size 40mm turn diameter. Standards: Conforms to ISO 12098 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a rubber protection grommet.

15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularly suited for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. These products are supplied with a cable conforming to ISO 4141, and with external sheath made of HYTREL® (TEEE) and are available with medium size 40mm turn diameter. Standards: Conforms to ISO 12098 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a rubber protection grommet.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Cable Assemblies
Product Number 00559671
Product Name Medium Series - 15-Pole 24V Medium Coils
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Stability Cables - SP-35-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 1M Length - 3023003-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3568 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details