Littelfuse, Inc. Small Series - EBS 24V Small Coils 00558780

Description
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65 Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures The coils are available with a rubber protection grommet The coils are available with plugs in aluminum or plastic body
Description
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65 Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures The coils are available with a rubber protection grommet The coils are available with plugs in aluminum or plastic body

Suppliers

Company
Product
Description
Supplier Links
Small Series - EBS 24V Small Coils - 00558780 - Littelfuse, Inc.
Rosemont, IL, United States
Small Series - EBS 24V Small Coils
00558780
Small Series - EBS 24V Small Coils 00558780
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65 Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures The coils are available with a rubber protection grommet The coils are available with plugs in aluminum or plastic body

7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65 Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures The coils are available with a rubber protection grommet The coils are available with plugs in aluminum or plastic body

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Cable Assemblies
Product Number 00558780
Product Name Small Series - EBS 24V Small Coils
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 003671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-3340/302-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Stability Cables - SP-1-MF-6 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details