Littelfuse, Inc. Medium Series - EBS 24V Medium Coils 00558400

Description
24V electrical coils with EBS are used to connect a trucks tractor and a semitrailer in the commercial vehicles sector, conforming to ISO 7638-1. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141, with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. All coils are available with a bending protection grommet.
Request a Quote Datasheet
Description
24V electrical coils with EBS are used to connect a trucks tractor and a semitrailer in the commercial vehicles sector, conforming to ISO 7638-1. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141, with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. All coils are available with a bending protection grommet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rosemont, IL, United States
Medium Series - EBS 24V Medium Coils
00558400
Medium Series - EBS 24V Medium Coils 00558400
24V electrical coils with EBS are used to connect a trucks tractor and a semitrailer in the commercial vehicles sector, conforming to ISO 7638-1. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141, with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. All coils are available with a bending protection grommet.

24V electrical coils with EBS are used to connect a trucks tractor and a semitrailer in the commercial vehicles sector, conforming to ISO 7638-1. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141, with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. All coils are available with a bending protection grommet.

Supplier's Site
Circular Cable Assemblies - 5346-00558400-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
5346-00558400-ND
Circular Cable Assemblies 5346-00558400-ND
Cable Assembly 14.76' (4.50m)

Cable Assembly 14.76' (4.50m)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 00558400 5346-00558400-ND
Product Name Medium Series - EBS 24V Medium Coils Circular Cable Assemblies
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products