Littelfuse, Inc. Small Series - ABS 12V Small Coils 00556800

Description
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of HYTREL® (TEEE) and available with large size 60mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a steel cable guards. The coils are available with plugs in aluminum body.
Request a Quote Datasheet
Description
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of HYTREL® (TEEE) and available with large size 60mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a steel cable guards. The coils are available with plugs in aluminum body.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Series - ABS 12V Small Coils - 00556800 - Littelfuse, Inc.
Rosemont, IL, United States
Small Series - ABS 12V Small Coils
00556800
Small Series - ABS 12V Small Coils 00556800
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of HYTREL® (TEEE) and available with large size 60mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a steel cable guards. The coils are available with plugs in aluminum body.

7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of HYTREL® (TEEE) and available with large size 60mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a steel cable guards. The coils are available with plugs in aluminum body.

Supplier's Site
Circular Cable Assemblies - 5346-00556800-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
5346-00556800-ND
Circular Cable Assemblies 5346-00556800-ND
Cable Assembly 14.76' (4.50m)

Cable Assembly 14.76' (4.50m)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 00556800 5346-00556800-ND
Product Name Small Series - ABS 12V Small Coils Circular Cable Assemblies
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details