Littelfuse, Inc. Large Series - 7-Pole 24V Large Coils 00552900

Description
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of HYTREL® (TEEE) and available with large size 60mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a steel cable guards. The coils are available with plugs in aluminum body.
Datasheet
Description
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of HYTREL® (TEEE) and available with large size 60mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a steel cable guards. The coils are available with plugs in aluminum body.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Series - 7-Pole 24V Large Coils - 00552900 - Littelfuse, Inc.
Rosemont, IL, United States
Large Series - 7-Pole 24V Large Coils
00552900
Large Series - 7-Pole 24V Large Coils 00552900
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of HYTREL® (TEEE) and available with large size 60mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a steel cable guards. The coils are available with plugs in aluminum body.

7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of HYTREL® (TEEE) and available with large size 60mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a steel cable guards. The coils are available with plugs in aluminum body.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Cable Assemblies
Product Number 00552900
Product Name Large Series - 7-Pole 24V Large Coils
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP4-25P-10-PVC - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details