Littelfuse, Inc. Small Series - 7-Pole 24V Small Coils 00550880

Description
24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature Polyurethane version has 3.5 m and 4.5 maximum extensible length All coils are available with a bending protection grommet
Datasheet
Description
24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature Polyurethane version has 3.5 m and 4.5 maximum extensible length All coils are available with a bending protection grommet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Series - 7-Pole 24V Small Coils - 00550880 - Littelfuse, Inc.
Rosemont, IL, United States
Small Series - 7-Pole 24V Small Coils
00550880
Small Series - 7-Pole 24V Small Coils 00550880
24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature Polyurethane version has 3.5 m and 4.5 maximum extensible length All coils are available with a bending protection grommet

24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature Polyurethane version has 3.5 m and 4.5 maximum extensible length All coils are available with a bending protection grommet

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Cable Assemblies
Product Number 00550880
Product Name Small Series - 7-Pole 24V Small Coils
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6069A33 - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Control cable - NEBC-S1G25-K-3.2-N-LE25 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 10.5 ft (32 dm)
Connector Type Sub-D / - Straight plug/open end 25-pin
View Details
2 suppliers
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details