- Trained on our vast library of engineering resources.

Littelfuse, Inc. EBS 12V Sockets 00425300

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EBS 12V Sockets - 00425300 - Littelfuse, Inc.
Chicago, IL, United States
EBS 12V Sockets
00425300
EBS 12V Sockets 00425300
The EBS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the EBS braking system between a truck tractor and a trailer or semitrailer in the commercial vehicles sector, both for 24V and 12V electrical systems. The connectors are available in a 7-pole version for the EBS braking system. EBS requires two additional contacts in order to permit the exchange of data between cab and trailer to optimize the braking effect. The sockets are provided with an expulsion system of the plug in case it is not plugged in correctly. Standards: Conforms to, ISO 7638-2 standards Conforms to ADR/GGVS norm requirements for vehicles transporting hazardous goods Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market) Mechanical resistance and water tightness guarantee an efficient and reliable electrical connection

The EBS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the EBS braking system between a truck tractor and a trailer or semitrailer in the commercial vehicles sector, both for 24V and 12V electrical systems. The connectors are available in a 7-pole version for the EBS braking system. EBS requires two additional contacts in order to permit the exchange of data between cab and trailer to optimize the braking effect. The sockets are provided with an expulsion system of the plug in case it is not plugged in correctly. Standards: Conforms to, ISO 7638-2 standards Conforms to ADR/GGVS norm requirements for vehicles transporting hazardous goods Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market) Mechanical resistance and water tightness guarantee an efficient and reliable electrical connection

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00425300
Product Name EBS 12V Sockets
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

ABS 24V Sockets - 00583870 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination Nickel-Plated Brass Screw
Voltage Rating 24 volts
View Details
6-Pole Socket - 1214-BX - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Connector Type Automotive Connector
View Details
2-Pole Plug - 00680400 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination Screw
Voltage Rating 24 volts
View Details
7-Pole 24V Aluminum Sockets - 00581700 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination 6x1.5 mmq+1x2.5 mmq Nickel-Plated Brass Screw
Voltage Rating 24 volts
View Details