Duro-Lite incandescent light bulbs last much longer than standard incandescent light bulbs with an average rated life of up to 6,000 hours. Designed for decorative applications, Duro-Lite light bulbs have a 2-year residential warranty.
This 30/70/100-watt A19 Duro-Lite 3-way incandescent light bulb is designed to work with 3-way fixtures to provide low, medium, and high light output settings. It has a frost finish and provides 210, 650, and 860 lumens at each of its settings.
Literature
Material Safety Data Sheet
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | LS4254 |
| Product Name | 30;70;100-Watt Duro-Lite Incandescent A19 3-WAY Frost |
| Base Type | 3-WAY |