Duro-Lite incandescent light bulbs last much longer than standard incandescent light bulbs with an average rated life of up to 6,000 hours. Designed for decorative applications, Duro-Lite light bulbs have a 2-year residential warranty.
Each 75-watt A19 Duro-Lite incandescent light bulb in this two-pack has a frost finish and provides 855 lumens. It is ideal for table and floor lamps and hard-to-reach places where its long life will reduce maintenance and replacement costs.
Literature
Material Safety Data Sheet
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | LS4149-2 |
| Product Name | 75-Watt Duro-Lite Incandescent A19 MED Frost |
| Base Type | Medium |