Duro-Lite incandescent light bulbs last much longer than standard incandescent light bulbs with an average rated life of up to 6,000 hours. Designed for decorative applications, Duro-Lite light bulbs have a 2-year residential warranty.
This 25-watt C15 Duro-Lite Sparkelite incandescent light bulb has a clear finish and a medium base. It is perfect for chandeliers and decorative fixtures.
Literature
Material Safety Data Sheet
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | LS4026 |
| Product Name | 25-Watt Duro-Lite Incandescent C15 MED Clear |
| Base Type | Medium |