Super Arc Metal Halide light bulbs offer intense light output for applications that require maximum light output, such as parking lots, sports arenas, and warehouses. They have a compact arc size that improves the bulbs' effectiveness and overall performance. Be sure to pair your HID light bulbs with ITS compatible ANSI ballast. Ballasts are specifically designed for each wattage and type of HID light bulb, so using an HID light bulb with the incorrect ballast could reduce light bulb performance or pose a safety risk.
This 1,000-watt BT37 Super Arc Compact Metal Halide light bulb has a cool white 4000K color temperature and a long 12,000-hour life that keeps maintenance and replacement costs to a minimum. Use with ANSI ballast M47.
Literature
Material Safety Data Sheet
Super Arc Metal Halide Enlightening Sheet
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | L-856 |
| Product Name | 1,000-Watt Super Arc Metal Halide HID BT37 MOG Clear 4000K |
| High Intensity Discharge Lamps | Metal Halide |
| Base Type | Mogul Base |
| Lamp Power | 1000 watts |
| Rated Average Life | 12000 hours |
| Color Rendering Index | 65 |