Bonus Life incandescent light bulbs are engineered to outlast standard incandescent light bulbs. They have an average rated life of up to 9,000 hours and a proprietary seven-support filament mounting that is more durable than standard incandescent light bulbs.
This 30-watt R20 Bonus Life incandescent light bulb has a heavy frost finish and a 9,000-hour life. It is suited for recessed cans, track lighting, and outdoor signs.
Literature
Material Safety Data Sheet
Rough Service Reflectors Enlightening Sheet
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | L-795 |
| Product Name | 30-Watt Bonus Life Incandescent R20 MED Heavy Frost Flood |
| Base Type | Medium |