Mini-Brite xenon sign light bulbs have a wedge base and operate on low voltage. They are designed for electronic message centers, time/temperature signs, scoreboards, and marquees.
This 7.2-watt T5 Mini-Brite light bulb operates on 24 volts and provides 70 lumens. It has a long 3,000-hour life that keeps maintenance to a minimum.
Literature
Material Safety Data Sheet
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | L-610 |
| Product Name | 7.2-Watt Mini-Brite Incandescent T5 Wedge Clear |
| Base Type | Wedge |