Super Arc High Pressure Sodium light bulbs are an economical choice for efficient light output. They cast a golden white light that is great for illuminating streets and parking lots, and their 24,000-hour life keeps maintenance and replacement costs to a minimum. Be sure to pair your HID light bulbs with ITS compatible ANSI ballast. Ballasts are specifically designed for each wattage and type of HID light bulb, so using an HID light bulb with the incorrect ballast could reduce light bulb performance or pose a safety risk.
This 150-watt ED17 Super Arc High Pressure Sodium light bulb provides 15,000 lumens. Be sure to use with ANSI ballast S55.
Literature
Material Safety Data Sheet
Super Arc High Pressure Sodium Enlightening Sheet
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | L-4117 |
| Product Name | 150-Watt Super Arc High Pressure Sodium HID ED17 MED Clear.. |
| High Intensity Discharge Lamps | Sodium |
| Base Type | Medium |
| Lamp Power | 150 watts |
| Rated Average Life | 24000 hours |
| Color Rendering Index | 22 |